Amphenol Industrial Cable Conn, Male, Minus, Ip68, 1.5Kv; Product Range Amphenol Industrial PV-200149-M

Description
CABLE CONN, MALE, MINUS, IP68, 1.5KV; Product Range:Amphe-PV H4 Series; Connector Mounting:Cable Mount; Current Rating:20A; IP Rating:IP68; Keying:Minus; Photovoltaic / Solar Connector Type:Male Cable Coupler; Voltage Rating:1.5kV
Datasheet
Description
CABLE CONN, MALE, MINUS, IP68, 1.5KV; Product Range:Amphe-PV H4 Series; Connector Mounting:Cable Mount; Current Rating:20A; IP Rating:IP68; Keying:Minus; Photovoltaic / Solar Connector Type:Male Cable Coupler; Voltage Rating:1.5kV
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Conn, Male, Minus, Ip68, 1.5Kv; Product Range Amphenol Industrial - 20X9358 - Newark, An Avnet Company
Chicago, IL, United States
Cable Conn, Male, Minus, Ip68, 1.5Kv; Product Range Amphenol Industrial
20X9358
Cable Conn, Male, Minus, Ip68, 1.5Kv; Product Range Amphenol Industrial 20X9358
CABLE CONN, MALE, MINUS, IP68, 1.5KV; Product Range:Amphe-PV H4 Series; Connector Mounting:Cable Mount; Current Rating:20A; IP Rating:IP68; Keying:Minus; Photovoltaic / Solar Connector Type:Male Cable Coupler; Voltage Rating:1.5kV

CABLE CONN, MALE, MINUS, IP68, 1.5KV; Product Range:Amphe-PV H4 Series; Connector Mounting:Cable Mount; Current Rating:20A; IP Rating:IP68; Keying:Minus; Photovoltaic / Solar Connector Type:Male Cable Coupler; Voltage Rating:1.5kV

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20X9358
Product Name Cable Conn, Male, Minus, Ip68, 1.5Kv; Product Range Amphenol Industrial
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80322-4P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details