AMPHENOL CORPORATION
PTS07U14-18P -- PTSE 18C 18#20 PIN RECP AMPHENOL
Amphenol Corporation
Ptse 18C 18#20 Pin Recp Amphenol
PTS07U14-18P
Description
PTSE 18C 18#20 PIN RECP
Description
PTSE 18C 18#20 PIN RECP
Suppliers
Ptse 18C 18#20 Pin Recp Amphenol
60M5100
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
60M5100 |
|
Product Name
|
Ptse 18C 18#20 Pin Recp Amphenol |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers