AMPHENOL CORPORATION
PTS06USSB1-12-10P -- PTSE 10C 10#20 PIN PLUG AMPHENOL
Amphenol Corporation
Ptse 10C 10#20 Pin Plug Amphenol
PTS06USSB1-12-10P
Description
PTSE 10C 10#20 PIN PLUG
Description
PTSE 10C 10#20 PIN PLUG
Suppliers
Ptse 10C 10#20 Pin Plug Amphenol
47T8486
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
47T8486 |
|
Product Name
|
Ptse 10C 10#20 Pin Plug Amphenol |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Geometry
Right Angle
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details