Amphenol Corporation Connectors, Interconnects - Circular Connectors PTS06CGPFA-14-12S

Description
Win Source Part Number: 1084627-PTS06CGPFA-1 4-12S Category: Connectors, Interconnects>Circul ar Connectors Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): PT06E-12-10P(SR); PT06E-14-18P(SR); MS3112E16-26P; MS3112E8-2P; PT06E-14-12S(SR); PT06E-12-10S(SR); ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: Amphenol Industrial Operations Other Names: AIPTS06CGPFA-14-12S Base Product Number: PTS06CGPFA RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1084627-PTS06CGPFA-1 4-12S Category: Connectors, Interconnects>Circul ar Connectors Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): PT06E-12-10P(SR); PT06E-14-18P(SR); MS3112E16-26P; MS3112E8-2P; PT06E-14-12S(SR); PT06E-12-10S(SR); ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: Amphenol Industrial Operations Other Names: AIPTS06CGPFA-14-12S Base Product Number: PTS06CGPFA RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 1084627-PTS06CGPFA-14-12S - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1084627-PTS06CGPFA-14-12S
Connectors, Interconnects - Circular Connectors 1084627-PTS06CGPFA-14-12S
Win Source Part Number: 1084627-PTS06CGPFA-1 4-12S Category: Connectors, Interconnects>Circul ar Connectors Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): PT06E-12-10P(SR); PT06E-14-18P(SR); MS3112E16-26P; MS3112E8-2P; PT06E-14-12S(SR); PT06E-12-10S(SR); ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: Amphenol Industrial Operations Other Names: AIPTS06CGPFA-14-12S Base Product Number: PTS06CGPFA RoHS Status: RoHS non-compliant

Win Source Part Number: 1084627-PTS06CGPFA-14-12S
Category: Connectors, Interconnects>Circular Connectors
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): PT06E-12-10P(SR); PT06E-14-18P(SR); MS3112E16-26P; MS3112E8-2P; PT06E-14-12S(SR); PT06E-12-10S(SR);
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Other Names: AIPTS06CGPFA-14-12S
Base Product Number: PTS06CGPFA
RoHS Status: RoHS non-compliant

Buy Now
Circular Connector, Miniature, Bayonet, Solder, Circular Industrial, Mil - C - 26482 Series I Rohs Compliant Amphenol - 25R8427 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Miniature, Bayonet, Solder, Circular Industrial, Mil - C - 26482 Series I Rohs Compliant Amphenol
25R8427
Circular Connector, Miniature, Bayonet, Solder, Circular Industrial, Mil - C - 26482 Series I Rohs Compliant Amphenol 25R8427
Circular Connector, Miniature, Bayonet, Solder, Circular Industrial, MIL - C - 26482 Series I RoHS Compliant: No

Circular Connector, Miniature, Bayonet, Solder, Circular Industrial, MIL - C - 26482 Series I RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1084627-PTS06CGPFA-14-12S 25R8427
Product Name Connectors, Interconnects - Circular Connectors Circular Connector, Miniature, Bayonet, Solder, Circular Industrial, Mil - C - 26482 Series I Rohs Compliant Amphenol
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50018-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
50 Ohm C Type 90° Plug - 190407(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-109-592-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers