Amphenol Corporation Trimmer Potentiometers PTC15NV02-105A2020

Description
1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1993-1211-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
1993-1211-ND
Trimmer Potentiometers 1993-1211-ND
1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, 1M, 0.5W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls - 71AC5668 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 1M, 0.5W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls
71AC5668
Trimmer, 1M, 0.5W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls 71AC5668
TRIMMER, 1M, 0.5W, 1TURN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:PTC-10 Series; Product Width:- RoHS Compliant: Yes

TRIMMER, 1M, 0.5W, 1TURN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:PTC-10 Series; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1993-1211-ND 71AC5668
Product Name Trimmer Potentiometers Trimmer, 1M, 0.5W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers