Amphenol Corporation Trimmer Potentiometers PTC10MV11-103A2020

Description
10 kOhms 0.33W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
10 kOhms 0.33W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1993-1165-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
1993-1165-ND
Trimmer Potentiometers 1993-1165-ND
10 kOhms 0.33W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.33W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, 10K, 0.33W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls - 71AC5662 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 10K, 0.33W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls
71AC5662
Trimmer, 10K, 0.33W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls 71AC5662
TRIMMER, 10K, 0.33W, 1TURN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:PTC-10 Series; MSL:- RoHS Compliant: Yes

TRIMMER, 10K, 0.33W, 1TURN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:PTC-10 Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1993-1165-ND 71AC5662
Product Name Trimmer Potentiometers Trimmer, 10K, 0.33W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details