Amphenol Corporation Trimmer, 4K7, 0.33W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls PTC10MV10-472A0505

Description
TRIMMER, 4K7, 0.33W, 1TURN; Track Resistance:4.7kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PTC-10 Series; Power Rating:330mW; Resistance Tolerance:± 5%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes
Datasheet
Description
TRIMMER, 4K7, 0.33W, 1TURN; Track Resistance:4.7kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PTC-10 Series; Power Rating:330mW; Resistance Tolerance:± 5%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer, 4K7, 0.33W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls - 07AH4570 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 4K7, 0.33W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls
07AH4570
Trimmer, 4K7, 0.33W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls 07AH4570
TRIMMER, 4K7, 0.33W, 1TURN; Track Resistance:4.7kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PTC-10 Series; Power Rating:330mW; Resistance Tolerance:± 5%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 4K7, 0.33W, 1TURN; Track Resistance:4.7kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PTC-10 Series; Power Rating:330mW; Resistance Tolerance:± 5%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH4570
Product Name Trimmer, 4K7, 0.33W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls
Configuration Single Resistor
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614887-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details