Amphenol Corporation Trimmer, 100K, 0.33W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls PTC10MV10-104A0505

Description
TRIMMER, 100K, 0.33W, 1TURN; Track Resistance:100kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PTC-10 Series; Power Rating:330mW; Resistance Tolerance:± 5%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes
Datasheet
Description
TRIMMER, 100K, 0.33W, 1TURN; Track Resistance:100kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PTC-10 Series; Power Rating:330mW; Resistance Tolerance:± 5%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer, 100K, 0.33W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls - 07AH4567 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 100K, 0.33W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls
07AH4567
Trimmer, 100K, 0.33W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls 07AH4567
TRIMMER, 100K, 0.33W, 1TURN; Track Resistance:100kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PTC-10 Series; Power Rating:330mW; Resistance Tolerance:± 5%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 100K, 0.33W, 1TURN; Track Resistance:100kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PTC-10 Series; Power Rating:330mW; Resistance Tolerance:± 5%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH4567
Product Name Trimmer, 100K, 0.33W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls
Configuration Single Resistor
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers