Amphenol Corporation Trimmer Potentiometers PTC10MH01-203A2020

Description
20 kOhms 0.33W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
20 kOhms 0.33W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1993-PTC10MH01-203A2020-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
1993-PTC10MH01-203A2020-ND
Trimmer Potentiometers 1993-PTC10MH01-203A2020-ND
20 kOhms 0.33W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

20 kOhms 0.33W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - PTC10MH01-203A2020
890409-PTC10MH01-203A2020
Trimmer Potentiometers - PTC10MH01-203A2020 890409-PTC10MH01-203A2020
Manufacturer: AMPHENOL Win Source Part Number: 890409-PTC10MH01-203 A2020 Series: PTC-10 Features: 20 kOhms 0.33W PC Pins Through Hole Trimmer Potentiometer Cermet 1.0 Turn Side Adjustment Package: Bulk Mounting: Through Hole Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: PTC10MH01-09997, PTC10MH01-203A2020-- ----------, 1993-PTC10MH01-203A2 020

Manufacturer: AMPHENOL
Win Source Part Number: 890409-PTC10MH01-203A2020
Series: PTC-10
Features: 20 kOhms 0.33W PC Pins Through Hole Trimmer Potentiometer Cermet 1.0 Turn Side Adjustment
Package: Bulk
Mounting: Through Hole
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: PTC10MH01-09997, PTC10MH01-203A2020------------, 1993-PTC10MH01-203A2020

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 1993-PTC10MH01-203A2020-ND 890409-PTC10MH01-203A2020
Product Name Trimmer Potentiometers Trimmer Potentiometers - PTC10MH01-203A2020
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer, 10K, dip switch - K106125A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Potentiometer Knobs - 2439575 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
22mm Potentiometer 800F PB - 800FP-POT1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 150 ohms
View Details