TRIMMER, 50K, 0.17W, 1TURN; Track Resistance:50kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PTC-10 Series; Power Rating:170mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 07AH4565 |
| Product Name | Trimmer, 50K, 0.17W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls |
| Configuration | Single Resistor |
| Mounting / Packaging | ThroughHole |
| Tolerance | 10 +/- % |