Amphenol Corporation Trimmer Potentiometers PTC10LV10-503A1010

Description
50 kOhms 0.33W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
50 kOhms 0.33W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1993-1154-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
1993-1154-ND
Trimmer Potentiometers 1993-1154-ND
50 kOhms 0.33W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 kOhms 0.33W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, 50K, 0.33W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls - 71AC5659 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 50K, 0.33W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls
71AC5659
Trimmer, 50K, 0.33W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls 71AC5659
TRIMMER, 50K, 0.33W, 1TURN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:PTC-10 Series; MSL:- RoHS Compliant: Yes

TRIMMER, 50K, 0.33W, 1TURN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:PTC-10 Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1993-1154-ND 71AC5659
Product Name Trimmer Potentiometers Trimmer, 50K, 0.33W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers