POT 2K OHM LINEAR Product overview: PTC10LV10-202A2020 from Amphenol Piher Sensing Systems is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PTC10LV10-202A202
2 kOhms 0.33W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
TRIMMER, 2K, 0.33W, 1TURN; Track Resistance:2kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PTC-10 Series; Power Rating:330mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; AutomotiveRoHS Compliant: Yes
TRIMMER, 2K, 0.33W, 1TURN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:PTC-10 Series; MSL:- RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 181240 | 80-PTC10LV10-202A2020 | 1993-1160-ND | 07AH4562 | 71AC5657 |
| Product Name | Potentiometers | Trimmer Potentiometer | Trimmer Potentiometers | Trimmer, 2K, 0.33W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls | Trimmer, 2K, 0.33W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls |
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer; Trimmer | |||
| Resistance Taper | Rotary | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 90 C (-40 to 194 F) | |||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Resistance Range | 2000 ohms |