Amphenol Corporation Trimmer Potentiometers PTC10LV10-104A2020

Description
100 kOhms 0.33W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
100 kOhms 0.33W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1993-1161-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
1993-1161-ND
Trimmer Potentiometers 1993-1161-ND
100 kOhms 0.33W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 kOhms 0.33W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, 100K, 0.33W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls - 71AC5656 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 100K, 0.33W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls
71AC5656
Trimmer, 100K, 0.33W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls 71AC5656
TRIMMER, 100K, 0.33W, 1TURN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:PTC-10 Series; MSL:- RoHS Compliant: Yes

TRIMMER, 100K, 0.33W, 1TURN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:PTC-10 Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1993-1161-ND 71AC5656
Product Name Trimmer Potentiometers Trimmer, 100K, 0.33W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers