Amphenol Corporation Trimmer Potentiometers PTC10LV10-104A1010

Description
100 kOhms 0.33W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
100 kOhms 0.33W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1993-1153-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
1993-1153-ND
Trimmer Potentiometers 1993-1153-ND
100 kOhms 0.33W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 kOhms 0.33W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - PTC10LV10-104A1010 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
PTC10LV10-104A1010
Trimmer Potentiometers PTC10LV10-104A1010
POT 100K OHM LINEAR

POT 100K OHM LINEAR

Supplier's Site Datasheet
Trimmer, 100K, 0.33W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls - 71AC5655 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 100K, 0.33W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls
71AC5655
Trimmer, 100K, 0.33W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls 71AC5655
TRIMMER, 100K, 0.33W, 1TURN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:PTC-10 Series; MSL:- RoHS Compliant: Yes

TRIMMER, 100K, 0.33W, 1TURN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:PTC-10 Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1993-1153-ND PTC10LV10-104A1010 71AC5655
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer, 100K, 0.33W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Through Hole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers