The Trimmer, 10K, 0.33W, 1Turn from Amphenol Piher Sensors and Controls is a 10 mm cermet potentiometer designed for precision control applications. It features a track resistance of 10 kΩ and a power rating of 0.33 W at 70°C. The device has a mechanical rotation angle of 235° ± 5° and an electrical rotation angle of 220° ± 20°, allowing for fine adjustments. It is rated for up to 10,000 cycles of life, making it suitable for long-term use in various applications. The potentiometer is housed in a non-flammable plastic material compliant with UL94V-0 and has an IP54 protection rating, ensuring durability against dust and moisture. The operating temperature range is from -40°C to +90°C, accommodating a wide variety of environmental conditions. This product is RoHS compliant, aligning with modern environmental standards.
PIHER SENSORS AND CONTROLS S.S.A
PIHER SENSORS AND CONTROLS S.S.A
10 kOhms 0.33W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
TRIMMER, 10K, 0.33W, 1TURN; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PTC-10 Series; Power Rating:330mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes
TRIMMER, 10K, 0.33W, 1TURN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:PTC-10 Series; MSL:- RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 134937 | 1993-1155-ND | 07AH4556 | 71AC5653 |
| Product Name | Potentiometers | Trimmer Potentiometers | Trimmer, 10K, 0.33W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls | Trimmer, 10K, 0.33W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls |
| Mounting / Packaging | Solder Pin | ThroughHole | ThroughHole | ThroughHole |
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer; Trimmer | ||
| Configuration | Single Turn | Single Resistor | Single Resistor | |
| Resistance Range | 10000 ohms | |||
| Operating Temperature | -40 C (-40 F) |