Amphenol Corporation Trimmer Potentiometers PTC10LH01-103A1010

Description
10 kOhms 0.33W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
10 kOhms 0.33W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1993-1158-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
1993-1158-ND
Trimmer Potentiometers 1993-1158-ND
10 kOhms 0.33W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

10 kOhms 0.33W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer, 10K, 0.33W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls - 71AC5650 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 10K, 0.33W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls
71AC5650
Trimmer, 10K, 0.33W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls 71AC5650
TRIMMER, 10K, 0.33W, 1TURN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:PTC-10 Series; MSL:- RoHS Compliant: Yes

TRIMMER, 10K, 0.33W, 1TURN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:PTC-10 Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1993-1158-ND 71AC5650
Product Name Trimmer Potentiometers Trimmer, 10K, 0.33W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details