Amphenol Corporation Trimmer Potentiometers - PTC10LH01-102A2020 PTC10LH01-102A2020

Description
Manufacturer: AMPHENOL Win Source Part Number: 931054-PTC10LH01-102 A2020 Series: PTC-10 Features: 0.33W PC Pins Through Hole Trimmer Potentiometer Cermet Turn Side Adjustment Package: Bulk Mounting: Through Hole Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: PTC10LH01-102A2020-- ----------, 1993-PTC10LH01-102A2 020, PTC10LH01-00536
Request a Quote Datasheet
Description
Manufacturer: AMPHENOL Win Source Part Number: 931054-PTC10LH01-102 A2020 Series: PTC-10 Features: 0.33W PC Pins Through Hole Trimmer Potentiometer Cermet Turn Side Adjustment Package: Bulk Mounting: Through Hole Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: PTC10LH01-102A2020-- ----------, 1993-PTC10LH01-102A2 020, PTC10LH01-00536
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - PTC10LH01-102A2020 - 931054-PTC10LH01-102A2020 - Win Source Electronics
Laguna Hills, CA, United States
Trimmer Potentiometers - PTC10LH01-102A2020
931054-PTC10LH01-102A2020
Trimmer Potentiometers - PTC10LH01-102A2020 931054-PTC10LH01-102A2020
Manufacturer: AMPHENOL Win Source Part Number: 931054-PTC10LH01-102 A2020 Series: PTC-10 Features: 0.33W PC Pins Through Hole Trimmer Potentiometer Cermet Turn Side Adjustment Package: Bulk Mounting: Through Hole Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: PTC10LH01-102A2020-- ----------, 1993-PTC10LH01-102A2 020, PTC10LH01-00536

Manufacturer: AMPHENOL
Win Source Part Number: 931054-PTC10LH01-102A2020
Series: PTC-10
Features: 0.33W PC Pins Through Hole Trimmer Potentiometer Cermet Turn Side Adjustment
Package: Bulk
Mounting: Through Hole
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: PTC10LH01-102A2020------------, 1993-PTC10LH01-102A2020, PTC10LH01-00536

Buy Now Datasheet
Trimmer Potentiometers - 1993-PTC10LH01-102A2020-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
1993-PTC10LH01-102A2020-ND
Trimmer Potentiometers 1993-PTC10LH01-102A2020-ND
1 kOhms 0.33W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

1 kOhms 0.33W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 931054-PTC10LH01-102A2020 1993-PTC10LH01-102A2020-ND
Product Name Trimmer Potentiometers - PTC10LH01-102A2020 Trimmer Potentiometers
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer, 10K - K106A123A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Potentiometer - 98812958 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Rotary Potentiometers - 04-1298-0030 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details