AMPHENOL CORPORATION
PTB8-33PS -- PTB 3C 3#20 PIN/SKT RECP AMPHENOL
Amphenol Corporation
Ptb 3C 3#20 Pin/skt Recp Amphenol
PTB8-33PS
Description
PTB 3C 3#20 PIN/SKT RECP
Description
PTB 3C 3#20 PIN/SKT RECP
Suppliers
Ptb 3C 3#20 Pin/skt Recp Amphenol
96T7362
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96T7362 |
|
Product Name
|
Ptb 3C 3#20 Pin/skt Recp Amphenol |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
20 to 115 volts
View Details
Voltage Rating
700 volts
Current Rating
28.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
5 suppliers