Amphenol Corporation MIL Spec Connector - MIL-DTL-26482 I PTB18-32PS

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PTB18-32PS
MIL Spec Connector - MIL-DTL-26482 I PTB18-32PS
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol PTB18-32PS - PEI-Genesis
Philadelphia, PA, United States
PTB 32C 32#20 PIN/SKT RECP

PTB 32C 32#20 PIN/SKT RECP

Buy Now
Circular Connector Receptacle Size 18, 32 Position, Panel; Product Range Amphenol Industrial - 91C5021 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 18, 32 Position, Panel; Product Range Amphenol Industrial
91C5021
Circular Connector Receptacle Size 18, 32 Position, Panel; Product Range Amphenol Industrial 91C5021
CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 32 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Thru Bulkhead Receptacle; No. of Contacts:32Contacts; Circular Contact Type:-; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 32 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Thru Bulkhead Receptacle; No. of Contacts:32Contacts; Circular Contact Type:-; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PTB18-32PS Amphenol PTB18-32PS 91C5021
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle Size 18, 32 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-K00 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Specs
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details
Din Rail, Channel - 2946-2002-2202/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers