Amphenol Industrial Circular Connector, Receptacle, 16-26, Panel; Product Range Amphenol Industrial PTB16-26PS

Description
CIRCULAR CONNECTOR, RECEPTACLE, 16-26, PANEL; Product Range:PT Series; Circular Connector Shell Style:Thru Bulkhead Receptacle; No. of Contacts:26Contacts; Circular Contact Type:-; Coupling Style:Bayonet; Insert Arrangement:16-26 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 16-26, PANEL; Product Range:PT Series; Circular Connector Shell Style:Thru Bulkhead Receptacle; No. of Contacts:26Contacts; Circular Contact Type:-; Coupling Style:Bayonet; Insert Arrangement:16-26 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 16-26, Panel; Product Range Amphenol Industrial - 25K9388 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 16-26, Panel; Product Range Amphenol Industrial
25K9388
Circular Connector, Receptacle, 16-26, Panel; Product Range Amphenol Industrial 25K9388
CIRCULAR CONNECTOR, RECEPTACLE, 16-26, PANEL; Product Range:PT Series; Circular Connector Shell Style:Thru Bulkhead Receptacle; No. of Contacts:26Contacts; Circular Contact Type:-; Coupling Style:Bayonet; Insert Arrangement:16-26 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 16-26, PANEL; Product Range:PT Series; Circular Connector Shell Style:Thru Bulkhead Receptacle; No. of Contacts:26Contacts; Circular Contact Type:-; Coupling Style:Bayonet; Insert Arrangement:16-26 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25K9388
Product Name Circular Connector, Receptacle, 16-26, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data