Amphenol Industrial Circular Connector Receptacle Size 14, 18 Position, Panel; Product Range Amphenol Industrial PTB14-18PSX

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 18 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Thru Bulkhead Receptacle; No. of Contacts:18Contacts; Circular Contact Type:-; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 18 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Thru Bulkhead Receptacle; No. of Contacts:18Contacts; Circular Contact Type:-; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 14, 18 Position, Panel; Product Range Amphenol Industrial - 97J0852 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 14, 18 Position, Panel; Product Range Amphenol Industrial
97J0852
Circular Connector Receptacle Size 14, 18 Position, Panel; Product Range Amphenol Industrial 97J0852
CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 18 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Thru Bulkhead Receptacle; No. of Contacts:18Contacts; Circular Contact Type:-; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 18 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Thru Bulkhead Receptacle; No. of Contacts:18Contacts; Circular Contact Type:-; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J0852
Product Name Circular Connector Receptacle Size 14, 18 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

M12 Bus Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190508 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details