Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PTB12-3PS

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PTB12-3PS
MIL Spec Connector - MIL-DTL-26482 I PTB12-3PS
CONNECTOR

CONNECTOR

Buy Now
Circular Conn, Rcpt, 12-3, Thru Bulkhead; Product Range Amphenol Industrial - 51M5107 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 12-3, Thru Bulkhead; Product Range Amphenol Industrial
51M5107
Circular Conn, Rcpt, 12-3, Thru Bulkhead; Product Range Amphenol Industrial 51M5107
CIRCULAR CONN, RCPT, 12-3, THRU BULKHEAD; Product Range:PT Series; Circular Connector Shell Style:Thru Bulkhead Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin / Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 12-3, THRU BULKHEAD; Product Range:PT Series; Circular Connector Shell Style:Thru Bulkhead Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin / Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PTB12-3PS 51M5107
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Conn, Rcpt, 12-3, Thru Bulkhead; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11023TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
ALTH DIN Rail - 2511125 - Galco Industrial Electronics
Specs
Connector Type DIN Connector
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2001-1401-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 18 AWG
View Details