Amphenol Industrial Circular Connector Receptacle, Size 10, 6 Position, Panel; Product Range Amphenol Industrial PTB10-98PS

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 10, 6 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Thru Bulkhead Receptacle; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 10, 6 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Thru Bulkhead Receptacle; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 10, 6 Position, Panel; Product Range Amphenol Industrial - 13J1409 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 10, 6 Position, Panel; Product Range Amphenol Industrial
13J1409
Circular Connector Receptacle, Size 10, 6 Position, Panel; Product Range Amphenol Industrial 13J1409
CIRCULAR CONNECTOR RECEPTACLE, SIZE 10, 6 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Thru Bulkhead Receptacle; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 10, 6 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Thru Bulkhead Receptacle; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 13J1409
Product Name Circular Connector Receptacle, Size 10, 6 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1461L-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details