PT 6C 6#20 PIN/SKT RECP
MIL-26482 MS/PT/CMB
CIRCULAR CONNECTOR RECEPTACLE, SIZE 10, 6 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Thru Bulkhead Receptacle; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:Bayonet RoHS Compliant: No
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol PTB10-6PS | PTB10-6PS | 65H7313 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Receptacle, Size 10, 6 Position, Panel; Product Range Amphenol Industrial | |
| Gender | Female / Jack |