Amphenol Corporation MIL Spec Connector - MIL-DTL-26482 I PTB-8-4PS

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - PTB-8-4PS - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PTB-8-4PS
MIL Spec Connector - MIL-DTL-26482 I PTB-8-4PS
CONNECTOR

CONNECTOR

Buy Now
CONNECTOR,THRU BULKHEAD RECEPTACLE,SIZE8,4 #20 PIN/4 #20 SOCKET CONTACT - 70011458 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,THRU BULKHEAD RECEPTACLE,SIZE8,4 #20 PIN/4 #20 SOCKET CONTACT
70011458
CONNECTOR,THRU BULKHEAD RECEPTACLE,SIZE8,4 #20 PIN/4 #20 SOCKET CONTACT 70011458
Miniature Cylindrical Connectors Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR. These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.

Miniature Cylindrical Connectors
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.

Supplier's Site
Circular Connector, Rcpt, 4Pos, Bayonet; Product Range Amphenol Industrial - 61H8991 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 4Pos, Bayonet; Product Range Amphenol Industrial
61H8991
Circular Connector, Rcpt, 4Pos, Bayonet; Product Range Amphenol Industrial 61H8991
CIRCULAR CONNECTOR, RCPT, 4POS, BAYONET; Product Range:PT Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy

CIRCULAR CONNECTOR, RCPT, 4POS, BAYONET; Product Range:PT Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PTB-8-4PS 70011458 61H8991
Product Name MIL Spec Connector - MIL-DTL-26482 I CONNECTOR,THRU BULKHEAD RECEPTACLE,SIZE8,4 #20 PIN/4 #20 SOCKET CONTACT Circular Connector, Rcpt, 4Pos, Bayonet; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Geometry Straight
Termination Solder
Mounting Flanged
Coupling Bayonet Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Stacking Shrouded Banana Plug - 9383 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details