Amphenol Corporation MIL Spec Connector - MIL-DTL-26482 I PTB-20-41PS

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PTB-20-41PS
MIL Spec Connector - MIL-DTL-26482 I PTB-20-41PS
CONNECTOR

CONNECTOR

Buy Now
Conn Rcpt Rohs Compliant Amphenol Industrial - 26W2341 - Newark, An Avnet Company
Chicago, IL, United States
Conn Rcpt Rohs Compliant Amphenol Industrial
26W2341
Conn Rcpt Rohs Compliant Amphenol Industrial 26W2341
CONN RCPT ROHS COMPLIANT: NO

CONN RCPT ROHS COMPLIANT: NO

Supplier's Site
CONNECTOR,THRU BULKHEAD RECEPTACLE,SIZE20,41 #20 PIN/41 #20 SOCKET CONTACT - 70011558 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,THRU BULKHEAD RECEPTACLE,SIZE20,41 #20 PIN/41 #20 SOCKET CONTACT
70011558
CONNECTOR,THRU BULKHEAD RECEPTACLE,SIZE20,41 #20 PIN/41 #20 SOCKET CONTACT 70011558
Miniature Cylindrical Connectors Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR. These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.

Miniature Cylindrical Connectors
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PTB-20-41PS 26W2341 70011558
Product Name MIL Spec Connector - MIL-DTL-26482 I Conn Rcpt Rohs Compliant Amphenol Industrial CONNECTOR,THRU BULKHEAD RECEPTACLE,SIZE20,41 #20 PIN/41 #20 SOCKET CONTACT
Connector Type Military Connector
Geometry Straight
Termination Solder
Mounting Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card I/O Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190121 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details