Amphenol Corporation Connectors, Interconnects - Circular Connectors - Adapters PTB-20-25PS

Description
Win Source Part Number: 980041-PTB-20-25PS Category: Connectors, Interconnects>Circul ar Connectors - Adapters Series: MIL-DTL-26482 Series I, PT Fastening Type: Bayonet Lock Package: Bulk Connector Style: Standard Shielding: Unshielded Housing Material: Aluminum Housing Color: Olive Standard Package: 1 Mounting Feature: Flange Convert From (Adapter End): Female Sockets Convert To (Adapter End): Male Pins Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Shell Size - Insert (Convert From): 20-25 Shell Size - Insert (Convert To): 20-25 Number of Positions (Convert From): 25 Number of Positions (Convert To): 25 Orientation (Convert From): N (Normal) Orientation (Convert To): N (Normal) Housing Finish: Olive Drab Chromate ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: Amphenol Industrial Operations Other Names: APTB-20-25PS Base Product Number: PTB20 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 980041-PTB-20-25PS Category: Connectors, Interconnects>Circul ar Connectors - Adapters Series: MIL-DTL-26482 Series I, PT Fastening Type: Bayonet Lock Package: Bulk Connector Style: Standard Shielding: Unshielded Housing Material: Aluminum Housing Color: Olive Standard Package: 1 Mounting Feature: Flange Convert From (Adapter End): Female Sockets Convert To (Adapter End): Male Pins Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Shell Size - Insert (Convert From): 20-25 Shell Size - Insert (Convert To): 20-25 Number of Positions (Convert From): 25 Number of Positions (Convert To): 25 Orientation (Convert From): N (Normal) Orientation (Convert To): N (Normal) Housing Finish: Olive Drab Chromate ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: Amphenol Industrial Operations Other Names: APTB-20-25PS Base Product Number: PTB20 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Adapters - 980041-PTB-20-25PS - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Adapters
980041-PTB-20-25PS
Connectors, Interconnects - Circular Connectors - Adapters 980041-PTB-20-25PS
Win Source Part Number: 980041-PTB-20-25PS Category: Connectors, Interconnects>Circul ar Connectors - Adapters Series: MIL-DTL-26482 Series I, PT Fastening Type: Bayonet Lock Package: Bulk Connector Style: Standard Shielding: Unshielded Housing Material: Aluminum Housing Color: Olive Standard Package: 1 Mounting Feature: Flange Convert From (Adapter End): Female Sockets Convert To (Adapter End): Male Pins Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Shell Size - Insert (Convert From): 20-25 Shell Size - Insert (Convert To): 20-25 Number of Positions (Convert From): 25 Number of Positions (Convert To): 25 Orientation (Convert From): N (Normal) Orientation (Convert To): N (Normal) Housing Finish: Olive Drab Chromate ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: Amphenol Industrial Operations Other Names: APTB-20-25PS Base Product Number: PTB20 RoHS Status: RoHS non-compliant

Win Source Part Number: 980041-PTB-20-25PS
Category: Connectors, Interconnects>Circular Connectors - Adapters
Series: MIL-DTL-26482 Series I, PT
Fastening Type: Bayonet Lock
Package: Bulk
Connector Style: Standard
Shielding: Unshielded
Housing Material: Aluminum
Housing Color: Olive
Standard Package: 1
Mounting Feature: Flange
Convert From (Adapter End): Female Sockets
Convert To (Adapter End): Male Pins
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 125°C
Shell Size - Insert (Convert From): 20-25
Shell Size - Insert (Convert To): 20-25
Number of Positions (Convert From): 25
Number of Positions (Convert To): 25
Orientation (Convert From): N (Normal)
Orientation (Convert To): N (Normal)
Housing Finish: Olive Drab Chromate
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Other Names: APTB-20-25PS
Base Product Number: PTB20
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PTB-20-25PS
MIL Spec Connector - MIL-DTL-26482 I PTB-20-25PS
CONNECTOR

CONNECTOR

Buy Now
Singapore, Singapore
Electronic Connector
378-PTB-20-25PS
Electronic Connector 378-PTB-20-25PS
Circular MIL Spec Strain Reliefs & Adapters Product overview: PTB-20-25PS from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-PTB-20-25PS can be used for catalog matching and distributor lookup.

Circular MIL Spec Strain Reliefs & Adapters Product overview: PTB-20-25PS from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-PTB-20-25PS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 980041-PTB-20-25PS PTB-20-25PS 378-PTB-20-25PS
Product Name Connectors, Interconnects - Circular Connectors - Adapters MIL Spec Connector - MIL-DTL-26482 I Electronic Connector
Connector Type Circular / Cylindrical Connectors Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-03 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Connector - Magnetic Electrical Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190108 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details