Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PTB-18-32PS

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PTB-18-32PS
MIL Spec Connector - MIL-DTL-26482 I PTB-18-32PS
CONNECTOR

CONNECTOR

Buy Now
Circular Conn, Rcpt, 18-32, Bulkhead; Product Range Amphenol Industrial - 26W2331 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 18-32, Bulkhead; Product Range Amphenol Industrial
26W2331
Circular Conn, Rcpt, 18-32, Bulkhead; Product Range Amphenol Industrial 26W2331
CIRCULAR CONN, RCPT, 18-32, BULKHEAD; Product Range:PT Series; Circular Connector Shell Style:Thru Bulkhead Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Solder Pin / Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, RCPT, 18-32, BULKHEAD; Product Range:PT Series; Circular Connector Shell Style:Thru Bulkhead Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Solder Pin / Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site
CONNECTOR,THRU BULKHEAD RECEPTACLE,SIZE18,32 #20 PIN/SOCKET CONTACT - 70011538 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,THRU BULKHEAD RECEPTACLE,SIZE18,32 #20 PIN/SOCKET CONTACT
70011538
CONNECTOR,THRU BULKHEAD RECEPTACLE,SIZE18,32 #20 PIN/SOCKET CONTACT 70011538
Miniature Cylindrical Connectors Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR. These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.

Miniature Cylindrical Connectors
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PTB-18-32PS 26W2331 70011538
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Conn, Rcpt, 18-32, Bulkhead; Product Range Amphenol Industrial CONNECTOR,THRU BULKHEAD RECEPTACLE,SIZE18,32 #20 PIN/SOCKET CONTACT
Connector Type Military Connector Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Coupling Bayonet Bayonet
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 1658622-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
9 suppliers
Shunts, Jumpers - 36-1461R-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details