Amphenol Corporation MIL Spec Connector - MIL-DTL-26482 I PTB-14-5PS

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - PTB-14-5PS - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PTB-14-5PS
MIL Spec Connector - MIL-DTL-26482 I PTB-14-5PS
CONNECTOR

CONNECTOR

Buy Now
CONNECTOR,THRU BULKHEAD RECEPTACLE,SIZE14,5#16 PIN AND 5#16 SOCKET CONTACT - 70011498 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,THRU BULKHEAD RECEPTACLE,SIZE14,5#16 PIN AND 5#16 SOCKET CONTACT
70011498
CONNECTOR,THRU BULKHEAD RECEPTACLE,SIZE14,5#16 PIN AND 5#16 SOCKET CONTACT 70011498
Miniature Cylindrical Connectors Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR. These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.

Miniature Cylindrical Connectors
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.

Supplier's Site
Mil Spec Cir Conn, Rcpt, 14-5, Solder; Product Range Amphenol Industrial - 26W2322 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 14-5, Solder; Product Range Amphenol Industrial
26W2322
Mil Spec Cir Conn, Rcpt, 14-5, Solder; Product Range Amphenol Industrial 26W2322
MIL SPEC CIR CONN, RCPT, 14-5, SOLDER; Product Range:PT Series; Circular Connector Shell Style:Thru Bulkhead Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin / Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

MIL SPEC CIR CONN, RCPT, 14-5, SOLDER; Product Range:PT Series; Circular Connector Shell Style:Thru Bulkhead Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin / Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PTB-14-5PS 70011498 26W2322
Product Name MIL Spec Connector - MIL-DTL-26482 I CONNECTOR,THRU BULKHEAD RECEPTACLE,SIZE14,5#16 PIN AND 5#16 SOCKET CONTACT Mil Spec Cir Conn, Rcpt, 14-5, Solder; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Geometry Straight
Termination Solder
Mounting Flanged
Coupling Bayonet Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS VERTICAL - 80203-508V4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm N Connector, N Straight Plug - 190510 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details