Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PTB-14-19PS

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PTB-14-19PS
MIL Spec Connector - MIL-DTL-26482 I PTB-14-19PS
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PTB-14-19PS
MIL Spec Connector - MIL-DTL-26482 I PTB-14-19PS
MIL-26482 MS/PT/CMB

MIL-26482 MS/PT/CMB

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PTB-14-19PS
MIL Spec Connector - MIL-DTL-26482 I PTB-14-19PS
CONNECTOR

CONNECTOR

Buy Now
Connectors Circular, Industrial - Metal, Shell Only - PTB-14-19PS - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Shell Only
PTB-14-19PS
Connectors Circular, Industrial - Metal, Shell Only PTB-14-19PS
RECEPTACLE, THRU-BULHEAD

RECEPTACLE, THRU-BULHEAD

Buy Now
CONNECTOR,THRU BULKHEAD RECEPTACLE,SIZE14,19 #20 PIN/19 #20 SOCKET CONTACT - 70011518 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,THRU BULKHEAD RECEPTACLE,SIZE14,19 #20 PIN/19 #20 SOCKET CONTACT
70011518
CONNECTOR,THRU BULKHEAD RECEPTACLE,SIZE14,19 #20 PIN/19 #20 SOCKET CONTACT 70011518
Miniature Cylindrical Connectors Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR. These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.

Miniature Cylindrical Connectors
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.

Supplier's Site
Circular Connector, Receptacle, Size 14-19 Position, Panel; Product Range Amphenol Industrial - 22J0100 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14-19 Position, Panel; Product Range Amphenol Industrial
22J0100
Circular Connector, Receptacle, Size 14-19 Position, Panel; Product Range Amphenol Industrial 22J0100
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14-19 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Thru Bulkhead Receptacle; No. of Contacts:19Contacts; Circular Contact Type:-; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14-19 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Thru Bulkhead Receptacle; No. of Contacts:19Contacts; Circular Contact Type:-; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PTB-14-19PS PTB-14-19PS 70011518 22J0100
Product Name MIL Spec Connector - MIL-DTL-26482 I Connectors Circular, Industrial - Metal, Shell Only CONNECTOR,THRU BULKHEAD RECEPTACLE,SIZE14,19 #20 PIN/19 #20 SOCKET CONTACT Circular Connector, Receptacle, Size 14-19 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight
Termination Solder
Mounting Flanged
Unlock Full Specs
to access all available technical data