Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted PTB-14-15PS

Description
26482 SI BOX MT. BULKHEAD RECT 14-15SKT,PIN, 14#20,1#16 PCB
Request a Quote Datasheet
Description
26482 SI BOX MT. BULKHEAD RECT 14-15SKT,PIN, 14#20,1#16 PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PTB-14-15PS - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PTB-14-15PS
Connectors Circlr,Industrial,Metal,Assembld/Kitted PTB-14-15PS
26482 SI BOX MT. BULKHEAD RECT 14-15SKT,PIN, 14#20,1#16 PCB

26482 SI BOX MT. BULKHEAD RECT 14-15SKT,PIN, 14#20,1#16 PCB

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PTB-14-15PS
MIL Spec Connector - MIL-DTL-26482 I PTB-14-15PS
CONNECTOR

CONNECTOR

Buy Now
Circular Conn, Rcpt, 14-15, Bulkhead; Product Range Amphenol Industrial - 26W2317 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14-15, Bulkhead; Product Range Amphenol Industrial
26W2317
Circular Conn, Rcpt, 14-15, Bulkhead; Product Range Amphenol Industrial 26W2317
CIRCULAR CONN, RCPT, 14-15, BULKHEAD; Product Range:PT Series; Circular Connector Shell Style:Thru Bulkhead Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Pin / Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, RCPT, 14-15, BULKHEAD; Product Range:PT Series; Circular Connector Shell Style:Thru Bulkhead Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Pin / Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PTB-14-15PS PTB-14-15PS 26W2317
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted MIL Spec Connector - MIL-DTL-26482 I Circular Conn, Rcpt, 14-15, Bulkhead; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D01S10A01B72DPG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
MIL-DTL-26500 Hermetic Connector -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm N Type Inline Straight Jack - 190424(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details