The Amphenol Industrial Circular Connector, part number 26W2315, is a bulkhead receptacle designed for use in various applications, including industrial and military environments. This connector features a bayonet coupling style and accommodates 12 contacts, utilizing solder pin/socket contact types. It is compliant with MIL-C-26482, Series 1 specifications, ensuring reliability in demanding conditions. The operating temperature range is from -55°C to +125°C, with an operating voltage of up to 1000 VAC (RMS) at sea level. The connector is suitable for general duty applications and offers environmental sealing through its grommet and clamp design. It is important to note that this product is not RoHS compliant.
CONNECTOR
MIL-26482 MS/PT/CMB
Miniature Cylindrical Connectors
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.
CIRCULAR CONN, RCPT, 14-12, BULKHEAD; Product Range:PT Series; Circular Connector Shell Style:Thru Bulkhead Receptacle; No. of Contacts:12Contacts;
| Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PTB-14-12PS | 70011503 | 26W2315 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | connector,metal circ,thru blkhd recept,size 14,8#20&4#16 pin to 8#20&4#16 socket | Circular Conn, Rcpt, 14-12, Bulkhead; Product Range Amphenol Industrial |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | |
| Geometry | Straight | ||
| Termination | Solder | ||
| Mounting | Flanged | ||
| Coupling | Bayonet | Bayonet |