Amphenol Corporation Trimmer, 50K, 0.1W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls PT6MV-503A2020-PM-E

Description
TRIMMER, 50K, 0.1W, 1TURN; Track Resistance:50kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PT-6 Series; Power Rating:100mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 300ppm/°C; Automotive RoHS Compliant: Yes
Datasheet
Description
TRIMMER, 50K, 0.1W, 1TURN; Track Resistance:50kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PT-6 Series; Power Rating:100mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 300ppm/°C; Automotive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer, 50K, 0.1W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls - 07AH4719 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 50K, 0.1W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls
07AH4719
Trimmer, 50K, 0.1W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls 07AH4719
TRIMMER, 50K, 0.1W, 1TURN; Track Resistance:50kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PT-6 Series; Power Rating:100mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 300ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 50K, 0.1W, 1TURN; Track Resistance:50kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PT-6 Series; Power Rating:100mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 300ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH4719
Product Name Trimmer, 50K, 0.1W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls
Configuration Single Resistor
Mounting / Packaging ThroughHole
Tolerance 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers