Amphenol Corporation Trimmer Potentiometers PT6MV-474A2020

Description
470 kOhms 0.1W, 1/10W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment
Request a Quote Datasheet
Description
470 kOhms 0.1W, 1/10W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1993-1053-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
1993-1053-ND
Trimmer Potentiometers 1993-1053-ND
470 kOhms 0.1W, 1/10W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment

470 kOhms 0.1W, 1/10W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, 470K, 0.1W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls - 71AC5815 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 470K, 0.1W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls
71AC5815
Trimmer, 470K, 0.1W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls 71AC5815
TRIMMER, 470K, 0.1W, 1TURN; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:470kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:PT-6 Series; MSL:- RoHS Compliant: Yes

TRIMMER, 470K, 0.1W, 1TURN; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:470kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:PT-6 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer, 470K, 0.1W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls - 07AH4718 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 470K, 0.1W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls
07AH4718
Trimmer, 470K, 0.1W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls 07AH4718
TRIMMER, 470K, 0.1W, 1TURN; Track Resistance:470kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PT-6 Series; Power Rating:100mW; Resistance Tolerance:± 20%; Temperature Coefficient:-500ppm/ °C to RoHS Compliant: Yes

TRIMMER, 470K, 0.1W, 1TURN; Track Resistance:470kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PT-6 Series; Power Rating:100mW; Resistance Tolerance:± 20%; Temperature Coefficient:-500ppm/°C to RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 1993-1053-ND 71AC5815 07AH4718
Product Name Trimmer Potentiometers Trimmer, 470K, 0.1W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls Trimmer, 470K, 0.1W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls
Technology / Construction Carbon Composition
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers