The Trimmer, 1M, 0.1W, 1Turn; Trimpot Type from Amphenol Piher Sensors and Controls is a single-turn potentiometer designed for precise adjustments in electronic applications. It features a carbon resistive element and has a track resistance of 1 MΩ. The product is rated for a maximum voltage of 100 VDC for linear taper and 50 VDC for non-linear taper, with a nominal power rating of 0.1 W at 50°C. Mechanical specifications include a stop torque greater than 4 Ncm and a torque range of 0.2 to 2 Ncm. The electrical rotation angle is 200° ± 20°, while the mechanical rotation angle is 235° ± 5¬8. The trimmer is rated for up to 10,000 cycles of life, making it suitable for applications requiring durability. It is also IP54 rated for protection against dust and water, ensuring reliability in various environments. The product is available in different mounting methods and can be customized with various rotor configurations and colors. It operates within a temperature range of -25°C to +70°C. This trimmer is a suitable choice for engineers looking for a reliable and adjustable potentiometer for their projects.
1 MOhms 0.1W, 1/10W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Side Adjustment
TRIMMER, 1M, 0.1W, 1TURN; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Side Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:PT-6 Series; Power Rating:100mWRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 1993-1051-ND | 71AC5811 |
| Product Name | Trimmer Potentiometers | Trimmer, 1M, 0.1W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls |
| Technology / Construction | Carbon Composition | |
| Mounting / Packaging | ThroughHole | ThroughHole |
| Potentiometer Type | Standard Potentiometer; Trimmer |