Amphenol Corporation Trimmer Potentiometers PT6KV-502A2020

Description
5 kOhms 0.1W, 1/10W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment
Request a Quote Datasheet
Description
5 kOhms 0.1W, 1/10W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1993-1049-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
1993-1049-ND
Trimmer Potentiometers 1993-1049-ND
5 kOhms 0.1W, 1/10W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment

5 kOhms 0.1W, 1/10W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 181246 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
181246
Trimmer Potentiometers 181246
6mm trimmer potentiometer

6mm trimmer potentiometer

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - PT6KV-502A2020 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
PT6KV-502A2020
Potentiometers, Variable Resistors - Trimmer Potentiometers PT6KV-502A2020
POT 5K OHM LINEAR

POT 5K OHM LINEAR

Supplier's Site
Trimmer, 5K, 0.1W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls - 71AC5806 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 5K, 0.1W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls
71AC5806
Trimmer, 5K, 0.1W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls 71AC5806
TRIMMER, 5K, 0.1W, 1TURN; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:PT-6 Series; Power Rating:100mW RoHS Compliant: Yes

TRIMMER, 5K, 0.1W, 1TURN; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:PT-6 Series; Power Rating:100mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 1993-1049-ND 181246 PT6KV-502A2020 71AC5806
Product Name Trimmer Potentiometers Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer, 5K, 0.1W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls
Technology / Construction Carbon Composition
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers