5 kOhms 0.1W, 1/10W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment
TRIMMER, 5K, 0.1W, 1TURN; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:PT-6 Series; Power Rating:100mW RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 1993-1033-ND | 71AC5807 |
| Product Name | Trimmer Potentiometers | Trimmer, 5K, 0.1W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls |
| Technology / Construction | Carbon Composition | |
| Mounting / Packaging | ThroughHole | ThroughHole |
| Potentiometer Type | Standard Potentiometer; Trimmer | |
| Tolerance | 20 +/- % |