Amphenol Corporation Trimmer Potentiometers PT6KV-105A2020

Description
1 MOhms 0.1W, 1/10W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment
Request a Quote Datasheet
Description
1 MOhms 0.1W, 1/10W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1993-1044-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
1993-1044-ND
Trimmer Potentiometers 1993-1044-ND
1 MOhms 0.1W, 1/10W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment

1 MOhms 0.1W, 1/10W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, 1M, 0.1W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls - 07AH4702 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 1M, 0.1W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls
07AH4702
Trimmer, 1M, 0.1W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls 07AH4702
TRIMMER, 1M, 0.1W, 1TURN; Track Resistance:1Mohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PT-6 Series; Power Rating:100mW; Resistance Tolerance:± 20%; Temperature Coefficient:-500ppm/ °C to +300ppm/°C; RoHS Compliant: Yes

TRIMMER, 1M, 0.1W, 1TURN; Track Resistance:1Mohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PT-6 Series; Power Rating:100mW; Resistance Tolerance:± 20%; Temperature Coefficient:-500ppm/°C to +300ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1993-1044-ND 07AH4702
Product Name Trimmer Potentiometers Trimmer, 1M, 0.1W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls
Technology / Construction Carbon Composition
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details