Amphenol Corporation Trimmer Potentiometers PT6KH-504B2020

Description
500 kOhms 0.1W, 1/10W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Side Adjustment
Request a Quote Datasheet
Description
500 kOhms 0.1W, 1/10W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1993-1022-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
1993-1022-ND
Trimmer Potentiometers 1993-1022-ND
500 kOhms 0.1W, 1/10W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Side Adjustment

500 kOhms 0.1W, 1/10W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer, 500K, 0.05W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls - 71AC5795 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 500K, 0.05W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls
71AC5795
Trimmer, 500K, 0.05W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls 71AC5795
TRIMMER, 500K, 0.05W, 1TURN; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Side Adjust; Track Resistance:500kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:PT-6 Series; MSL:- RoHS Compliant: Yes

TRIMMER, 500K, 0.05W, 1TURN; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Side Adjust; Track Resistance:500kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:PT-6 Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1993-1022-ND 71AC5795
Product Name Trimmer Potentiometers Trimmer, 500K, 0.05W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls
Technology / Construction Carbon Composition
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details