Amphenol Corporation Trimmer Potentiometers PT6KH-504A2020-PM

Description
500 kOhms 0.1W, 1/10W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Side Adjustment
Request a Quote Datasheet
Description
500 kOhms 0.1W, 1/10W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1993-1038-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
1993-1038-ND
Trimmer Potentiometers 1993-1038-ND
500 kOhms 0.1W, 1/10W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Side Adjustment

500 kOhms 0.1W, 1/10W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer, 500K, 0.1W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls - 07AH4697 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 500K, 0.1W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls
07AH4697
Trimmer, 500K, 0.1W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls 07AH4697
TRIMMER, 500K, 0.1W, 1TURN; Track Resistance:500kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PT-6 Series; Power Rating:100mW; Resistance Tolerance:± 20%; Temperature Coefficient:-500ppm/ °C to RoHS Compliant: Yes

TRIMMER, 500K, 0.1W, 1TURN; Track Resistance:500kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PT-6 Series; Power Rating:100mW; Resistance Tolerance:± 20%; Temperature Coefficient:-500ppm/°C to RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1993-1038-ND 07AH4697
Product Name Trimmer Potentiometers Trimmer, 500K, 0.1W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls
Technology / Construction Carbon Composition
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614889-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 113000 ohms
View Details
2 suppliers
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details