Amphenol Corporation Trimmer, 25K, 0.1W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls PT6KH-253A2020-E

Description
TRIMMER, 25K, 0.1W, 1TURN; Track Resistance:25kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PT-6 Series; Power Rating:100mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 300ppm/°C; Automotive RoHS Compliant: Yes
Datasheet
Description
TRIMMER, 25K, 0.1W, 1TURN; Track Resistance:25kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PT-6 Series; Power Rating:100mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 300ppm/°C; Automotive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer, 25K, 0.1W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls - 07AH4694 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 25K, 0.1W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls
07AH4694
Trimmer, 25K, 0.1W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls 07AH4694
TRIMMER, 25K, 0.1W, 1TURN; Track Resistance:25kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PT-6 Series; Power Rating:100mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 300ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 25K, 0.1W, 1TURN; Track Resistance:25kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PT-6 Series; Power Rating:100mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 300ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH4694
Product Name Trimmer, 25K, 0.1W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls
Configuration Single Resistor
Mounting / Packaging ThroughHole
Tolerance 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details