6MM TRIMMER POTENTIOMETER THT Product overview: PT6KH-221A2020 from Amphenol Piher Sensing Systems is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-PT6KH-221A2020 can be used for catalog matching and distributor lookup.
Manufacturer: AMPHENOL
Win Source Part Number: 890351-PT6KH-221A202
Series: PT-6
Features: 220 Ohms 0.1W, 1/10W PC Pins Through Hole Trimmer Potentiometer Carbon 1.0 Turn Side Adjustment
Package: Bulk
Mounting: Through Hole
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: 1993-PT6KH-221A2020,
220 Ohms 0.1W, 1/10W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Side Adjustment
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 80-PT6KH-221A2020 | 890351-PT6KH-221A2020 | 1993-PT6KH-221A2020-ND |
| Product Name | Trimmer Potentiometer | Trimmer Potentiometers - PT6KH-221A2020 | Trimmer Potentiometers |
| Resistance Range | 220 ohms | 220 ohms | |
| Standards and Certifications | RoHS | ||
| Mounting / Packaging | ThroughHole | ThroughHole |