Amphenol Corporation Trimmer Potentiometers PT15RV17-103A2020-E-S

Description
10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment
Request a Quote Datasheet
Description
10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1993-1179-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
1993-1179-ND
Trimmer Potentiometers 1993-1179-ND
10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment

10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, 10K, 0.25W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls - 71AC5782 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 10K, 0.25W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls
71AC5782
Trimmer, 10K, 0.25W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls 71AC5782
TRIMMER, 10K, 0.25W, 1TURN; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:PT-15 Series; MSL:- RoHS Compliant: Yes

TRIMMER, 10K, 0.25W, 1TURN; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:PT-15 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer, 10K, 0.25W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls - 07AH4689 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 10K, 0.25W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls
07AH4689
Trimmer, 10K, 0.25W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls 07AH4689
TRIMMER, 10K, 0.25W, 1TURN; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PT-15 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 300ppm/°C; RoHS Compliant: Yes

TRIMMER, 10K, 0.25W, 1TURN; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PT-15 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 300ppm/°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 1993-1179-ND 71AC5782 07AH4689
Product Name Trimmer Potentiometers Trimmer, 10K, 0.25W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls Trimmer, 10K, 0.25W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls
Technology / Construction Carbon Composition
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers