4.7 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment
TRIMMER, 4K7, 0.25W, 1TURN; Track Resistance:4.7kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PT-15 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 300ppm/°C; RoHS Compliant: Yes
POT 4K7 OHM LINEAR
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 1993-1178-ND | 07AH4686 | PT15RV02-472A2020-E-S |
| Product Name | Trimmer Potentiometers | Trimmer, 4K7, 0.25W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls | Potentiometers, Variable Resistors - Trimmer Potentiometers |
| Technology / Construction | Carbon Composition | ||
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole |
| Potentiometer Type | Standard Potentiometer; Trimmer | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % |
| Configuration | Single Resistor |