Amphenol Corporation Trimmer Potentiometers PT15NV15-104A2020-S

Description
100 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment
Request a Quote Datasheet
Description
100 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1993-1203-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
1993-1203-ND
Trimmer Potentiometers 1993-1203-ND
100 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment

100 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 134931 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
134931
Trimmer Potentiometers 134931
Rotary potentiometer Cermet 100KOhm

Rotary potentiometer Cermet 100KOhm

Supplier's Site
Trimmer Potentiometers - 134930 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
134930
Trimmer Potentiometers 134930
Rotary potentiometer Cermet 100KOhm

Rotary potentiometer Cermet 100KOhm

Supplier's Site
Trimmer, 100K, 0.25W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls - 07AH4681 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 100K, 0.25W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls
07AH4681
Trimmer, 100K, 0.25W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls 07AH4681
TRIMMER, 100K, 0.25W, 1TURN; Track Resistance:100kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PT-15 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 300ppm/°C; RoHS Compliant: Yes

TRIMMER, 100K, 0.25W, 1TURN; Track Resistance:100kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PT-15 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 300ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1993-1203-ND 134931 07AH4681
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer, 100K, 0.25W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls
Technology / Construction Carbon Composition
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- % 20 +/- %
Configuration Single Turn Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers