Amphenol Corporation Potentiometers PT15NV15-103A2020-E-S

Description
15mm potentiometer
Request a Quote Datasheet
Description
15mm potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 181242 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
181242
Potentiometers 181242
15mm potentiometer

15mm potentiometer

Supplier's Site
Trimmer Potentiometers - 1993-1175-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
1993-1175-ND
Trimmer Potentiometers 1993-1175-ND
10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment

10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, 10K, 0.25W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls - 07AH4678 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 10K, 0.25W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls
07AH4678
Trimmer, 10K, 0.25W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls 07AH4678
TRIMMER, 10K, 0.25W, 1TURN; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PT-15 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 300ppm/°C; RoHS Compliant: Yes

TRIMMER, 10K, 0.25W, 1TURN; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PT-15 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 300ppm/°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 181242 1993-1175-ND 07AH4678
Product Name Potentiometers Trimmer Potentiometers Trimmer, 10K, 0.25W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls
Potentiometer Type Standard Potentiometer Standard Potentiometer; Trimmer
Configuration Single Turn Single Resistor
Resistance Taper Rotary
Resistance Range 10000 ohms
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details