Amphenol Corporation Trimmer, 500K, 0.25W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls PT15NV02-504A2020-E

Description
TRIMMER, 500K, 0.25W, 1TURN; Track Resistance:500kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PT-15 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 300ppm/°C; RoHS Compliant: Yes
Datasheet
Description
TRIMMER, 500K, 0.25W, 1TURN; Track Resistance:500kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PT-15 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 300ppm/°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer, 500K, 0.25W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls - 07AH4675 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 500K, 0.25W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls
07AH4675
Trimmer, 500K, 0.25W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls 07AH4675
TRIMMER, 500K, 0.25W, 1TURN; Track Resistance:500kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PT-15 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 300ppm/°C; RoHS Compliant: Yes

TRIMMER, 500K, 0.25W, 1TURN; Track Resistance:500kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PT-15 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 300ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH4675
Product Name Trimmer, 500K, 0.25W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls
Configuration Single Resistor
Mounting / Packaging ThroughHole
Tolerance 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details