Amphenol Corporation Trimmer Potentiometers PT15NV02-504A2020-E-S

Description
500 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment
Request a Quote Datasheet
Description
500 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1993-1174-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
1993-1174-ND
Trimmer Potentiometers 1993-1174-ND
500 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment

500 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, 500K, 0.25W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls - 07AH4676 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 500K, 0.25W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls
07AH4676
Trimmer, 500K, 0.25W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls 07AH4676
TRIMMER, 500K, 0.25W, 1TURN; Track Resistance:500kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PT-15 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:-500ppm/ °C to RoHS Compliant: Yes

TRIMMER, 500K, 0.25W, 1TURN; Track Resistance:500kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PT-15 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:-500ppm/°C to RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1993-1174-ND 07AH4676
Product Name Trimmer Potentiometers Trimmer, 500K, 0.25W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls
Technology / Construction Carbon Composition
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers