Amphenol Corporation Trimmer, 1M, 0.25W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls PT15NH15-105A1010-E-S

Description
TRIMMER, 1M, 0.25W, 1TURN; Track Resistance:1Mohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PT-15 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:-500ppm/ °C to RoHS Compliant: Yes
Description
TRIMMER, 1M, 0.25W, 1TURN; Track Resistance:1Mohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PT-15 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:-500ppm/ °C to RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Trimmer, 1M, 0.25W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls - 07AH4666 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 1M, 0.25W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls
07AH4666
Trimmer, 1M, 0.25W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls 07AH4666
TRIMMER, 1M, 0.25W, 1TURN; Track Resistance:1Mohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PT-15 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:-500ppm/ °C to RoHS Compliant: Yes

TRIMMER, 1M, 0.25W, 1TURN; Track Resistance:1Mohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PT-15 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:-500ppm/°C to RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH4666
Product Name Trimmer, 1M, 0.25W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls
Configuration Single Resistor
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers