Amphenol Corporation Trimmer Potentiometers PT15NH02-103A1010-S

Description
10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Side Adjustment
Request a Quote Datasheet
Description
10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1993-1166-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
1993-1166-ND
Trimmer Potentiometers 1993-1166-ND
10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Side Adjustment

10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer, 10K, 0.25W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls - 07AH4661 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 10K, 0.25W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls
07AH4661
Trimmer, 10K, 0.25W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls 07AH4661
TRIMMER, 10K, 0.25W, 1TURN; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PT-15 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 300ppm/°C; RoHS Compliant: Yes

TRIMMER, 10K, 0.25W, 1TURN; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:PT-15 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 300ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer, 10K, 0.25W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls - 71AC5754 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 10K, 0.25W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls
71AC5754
Trimmer, 10K, 0.25W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls 71AC5754
TRIMMER, 10K, 0.25W, 1TURN; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:PT-15 Series; MSL:- RoHS Compliant: Yes

TRIMMER, 10K, 0.25W, 1TURN; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:PT-15 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 1993-1166-ND 07AH4661 71AC5754
Product Name Trimmer Potentiometers Trimmer, 10K, 0.25W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls Trimmer, 10K, 0.25W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls
Technology / Construction Carbon Composition
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers